Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 360 VDC, capacitance of 250 µF, and radial lead mounting. It measures 18 mm in diameter and 35 mm in length, with a maximum ESR of 0.3981 Ω at 120 Hz and 20°C, and a maximum leakage current of 250 µA after 5 minutes at 20°C. It complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 360 VDC, capacitance of 250 µF, and radial lead mounting. It measures 18 mm in diameter and 35 mm in length, with a maximum ESR of 0.3981 Ω at 120 Hz and 20°C, and a maximum leakage current of 250 µA after 5 minutes at 20°C. It complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C.