The 257FSR360XKCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 250 µF. It has a maximum ESR of 0.3981 Ω at 120 Hz and 20°C, and dimensions of 16 mm in diameter by 45 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a capacitance tolerance of -10% to +20%. It meets performance requirements under 5000 flash cycles at rated voltage and maintains stability after 500 hours at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 257FSR360XKCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 250 µF. It has a maximum ESR of 0.3981 Ω at 120 Hz and 20°C, and dimensions of 16 mm in diameter by 45 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a capacitance tolerance of -10% to +20%. It meets performance requirements under 5000 flash cycles at rated voltage and maintains stability after 500 hours at 55°C with no voltage applied.