The 255RMB122K# is a metallized polypropylene snubber capacitor designed for power semiconductor module protection in inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 VDC and a capacitance of 2.5 µF, with an operating temperature range of -40°C to +85°C for the RMB series. The capacitor features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and a case dimension of 57.5 mm x 45 mm x 30 mm. It supports a maximum AC voltage of 500 VAC at 50/60 Hz, with a dissipation factor ≤0.07% at 1 kHz and 25°C. The insulation resistance is ≥30,000 MΩ×µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing. The capacitor meets the Dielectric Strength test with 3 kVAC applied between terminals and case for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |