The 255RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and a capacitance of 2.5 µF. It has a maximum RMS current of 26.5 A and a maximum ripple current of 2.8 A at 25°C. The capacitor measures 42.5 mm in length, 45 mm in height, and 33 mm in thickness. The operating temperature range is -40°C to +85°C, with voltage derating required above 85°C. Construction features double metallized film with internal series connections and a flame-retardant plastic box encapsulated in epoxy resin (UL94V-0). Termination consists of lead-free tinned copper leads. The dielectric is polypropylene, and the insulation resistance is 30,000 MΩ×µF at 25°C. The capacitance tolerance is ±10%, and the dissipation factor is ≤0.09% at 1 kHz and 25°C. The product is designed for use in inverters, converters, UPS, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |