Cornell Dubilier Film Paper Film Capacitors 255PSB850K6R

Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 275 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 275 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 255PSB850K6R is a radial lead, high current, low ESR polypropylene film capacitor rated for 850 VDC with a capacitance of 2.5 µF. It has a maximum 100 kHz RMS ripple current of 29 A at +25°C and a typical ESR of 2.0 mΩ. The dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 10.2 mm and six leads. It operates within a temperature range of -40°C to +100°C for the PSB series, has a dielectric strength of 150% of rated VAC for 2 seconds at 25°C, and meets UL94V-0 flammability rating. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 255PSB850K6R is a radial lead, high current, low ESR polypropylene film capacitor rated for 850 VDC with a capacitance of 2.5 µF. It has a maximum 100 kHz RMS ripple current of 29 A at +25°C and a typical ESR of 2.0 mΩ. The dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 10.2 mm and six leads. It operates within a temperature range of -40°C to +100°C for the PSB series, has a dielectric strength of 150% of rated VAC for 2 seconds at 25°C, and meets UL94V-0 flammability rating. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 255PSB850K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
255PSB850K6R
Film Paper Film Capacitors 255PSB850K6R
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 275 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.5 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 275
  • ESR: —
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 255PSB850K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
255PSB850K6R
Capacitors - Film Capacitors 255PSB850K6R
CAP FILM 2.5UF 10% 850VDC RADIAL

CAP FILM 2.5UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 255PSB850K6R 255PSB850K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers