Cornell Dubilier Film Paper Film Capacitors 255PSB850K4R

Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 255PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 2.5 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates over a temperature range of -40°C to +100°C for the PSB variant, with a dielectric of polypropylene and flame-retardant epoxy coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 255PSB850K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 2.5 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 2.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates over a temperature range of -40°C to +100°C for the PSB variant, with a dielectric of polypropylene and flame-retardant epoxy coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 255PSB850K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
255PSB850K4R
Film Paper Film Capacitors 255PSB850K4R
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.5 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 255PSB850K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
255PSB850K4R
Capacitors - Film Capacitors 255PSB850K4R
CAP FILM 2.5UF 10% 850VDC RADIAL

CAP FILM 2.5UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 255PSB850K4R 255PSB850K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers