Cornell DubilierFilm Paper Film Capacitors255PSB700K2J
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB700K2J is a radial lead film capacitor rated for 700 VDC with a capacitance of 2.5 µF, designed for high pulse and high rms current applications such as switching power supplies and induction heaters. It features a maximum dv/dt of 600 V/µs, a typical ESR of 2.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The part has a case size of 42.5 mm × 37 mm × 28 mm with lead spacing of 37.5 mm, lead diameter of 1.2 mm, and two radial leads. The dielectric is polypropylene with a flame-retardant epoxy coating (UL94V-0), and the operating temperature range is -40°C to +100°C for the PSB series. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of 30 GΩ·µF minimum at 25°C. The part is constructed with double metallized film and internal series connections.
Datasheet Summary Powered by GS/AI
The 255PSB700K2J is a radial lead film capacitor rated for 700 VDC with a capacitance of 2.5 µF, designed for high pulse and high rms current applications such as switching power supplies and induction heaters. It features a maximum dv/dt of 600 V/µs, a typical ESR of 2.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The part has a case size of 42.5 mm × 37 mm × 28 mm with lead spacing of 37.5 mm, lead diameter of 1.2 mm, and two radial leads. The dielectric is polypropylene with a flame-retardant epoxy coating (UL94V-0), and the operating temperature range is -40°C to +100°C for the PSB series. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of 30 GΩ·µF minimum at 25°C. The part is constructed with double metallized film and internal series connections.