Cornell Dubilier Film Paper Film Capacitors 255PSB122K2R

Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 255PSB122K2R is a radial lead, high current, low ESR film capacitor rated for 1200 VDC and 2.5 µF, with a maximum dv/dt of 575 V/µs and ESR of 2.8 mΩ at 100 kHz. It delivers 14 A RMS ripple current at +70°C in a 57.5 × 50 × 35 mm package with 52.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy resin coating, it operates from -40°C to +100°C. Self-inductance is under 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 255PSB122K2R is a radial lead, high current, low ESR film capacitor rated for 1200 VDC and 2.5 µF, with a maximum dv/dt of 575 V/µs and ESR of 2.8 mΩ at 100 kHz. It delivers 14 A RMS ripple current at +70°C in a 57.5 × 50 × 35 mm package with 52.5 mm lead spacing and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and a UL94V-0 epoxy resin coating, it operates from -40°C to +100°C. Self-inductance is under 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 255PSB122K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
255PSB122K2R
Film Paper Film Capacitors 255PSB122K2R
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 2.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.8 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 255PSB122K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
255PSB122K2R
Capacitors - Film Capacitors 255PSB122K2R
CAP FILM 2.5UF 10% 1KVDC RADIAL

CAP FILM 2.5UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 255PSB122K2R 255PSB122K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers