The 255PPS850KS is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 850 VDC with a surge voltage of 1300 V. It has a capacitance of 2.5 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 2.7 mΩ at 100 kHz. Dimensions are 26.5 mm in diameter and 59 mm in length. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±5% and a dissipation factor below 0.0001 at 1 kHz. Insulation resistance exceeds 30 GΩ at 25°C, and self-inductance is under 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C under rated DC voltage. The case is coated with flame-retardant polyester tape and epoxy resin, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |