The 255PPS850KD28 is an axial lead metallized polypropylene film capacitor rated for 850 VDC continuous voltage and 1100 VDC surge voltage, designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a capacitance of 2.5 µF, with a maximum rms ripple current of 12 A at 70°C and an ESR of 3.6 mΩ at 100 kHz and 25°C. The component measures 28 mm in diameter and 55 mm in length. It operates reliably from -40°C to +85°C, with a dissipation factor under 0.0001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF, and self-inductance under 1 nH per mm of lead spacing. The case is coated with flame-retardant polyester tape and epoxy resin, meeting UL 94V0. It has a rated life of 100,000 hours at 70°C and VDC, and a capacitance drift factor of less than 1.0% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS850KD28 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |