The 255PPA850K is an axial lead, high voltage, high dv/dt film capacitor for power switching applications. It has an 850 VDC rated voltage, 2.5 µF capacitance, and a maximum RMS ripple current of 14 A at 70°C. Dimensions are 32 mm in diameter and 55 mm in length. The maximum ESR is 2.2 mΩ at 100 kHz and 25°C. It uses double metallized polypropylene film with epoxy resin coating and operates from -55°C to +85°C. Dissipation factor is less than 0.05% at 1 kHz and 25°C. Self-inductance is below 1 nH per mm of lead spacing. Insulation resistance exceeds 30,000 MΩµF. Life expectancy is 100,000 hours at 70°C and rated VDC. The dielectric withstand voltage is 160% of rated VDC for 60 seconds. It has lead-free tinned copper leads and complies with UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |