The 255PPA700KR is an axial lead film capacitor for high dv/dt applications, rated at 700 VDC and 2.5 μF. It handles a maximum RMS ripple current of 14 A at 70°C, with a maximum ESR of 3.5 mΩ at 100 kHz. Dimensions are 29 mm in diameter and 55 mm in length. The capacitor uses double metallized polypropylene film, with a temperature range of -55°C to +85°C. Dissipation factor is ≤0.06% at 1 kHz and 25°C. Self-inductance is <1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C under DC voltage. Dielectric strength is 160% of rated DC voltage for 2 seconds. Termination is lead-free tinned copper. Construction includes UL94V0 epoxy resin coating and UL 501 flame-retardant polyester tape.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA700KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |