The 255PMB850K#P0 is a metallized polypropylene film capacitor designed for power semiconductor snubber applications with direct mount lug terminals. It has a rated DC voltage of 850 V, a capacitance of 2.5 µF, and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor features lead-free tinned copper leads, a flame-retardant epoxy-coated plastic case (UL94V-0), and a dielectric strength of 160% of rated DC voltage for 60 seconds. Its dissipation factor at 1 kHz and 25°C is 0.09%, with an insulation resistance of 30,000 MΩ×µF. The operating temperature range is -40°C to +100°C for the PMB variant, with capacitance drift of less than 0.5% after two years at 40°C and a life expectancy of 100,000 hours at rated DC voltage. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PMB850K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |