The 255PMB122K# is a metallized polypropylene snubber capacitor designed for power semiconductor modules in inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 2.5 µF, and a maximum AC voltage of 575 V at 50/60 Hz. The component operates within a temperature range of -40°C to +100°C and features lead-free tinned copper terminals. It has a dissipation factor of 0.06% at 1 kHz and 25°C, with an insulation resistance of at least 30 GΩ.µF. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness. The capacitor uses double metallized film construction with internal series connections and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |