Wharfedale Pro SVP-18B

Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-18B Subwoofer speaker system, 18" high output bass driver 40-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 748 x 450 x 548 mm, 38.56kg
Description
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-18B Subwoofer speaker system, 18" high output bass driver 40-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 748 x 450 x 548 mm, 38.56kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille. A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier. SVP-18B Subwoofer speaker system, 18" high output bass driver 40-250Hz frequency response (+/-3dB) 8 ohms system impedance Pole mount adaptor Rectangular enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 748 x 450 x 548 mm, 38.56kg

For extended bass response in a multi way (2 or more) equalized system designed for high quality reproduction of voice, music and musical instruments, for mobile or fixed installations. These cabinets are all covered in tough impact resist carpet. They are designed for portability and are fitted with heavy duty handles and a 'kick -proof' steel protective grille.

A very special feature of these products is that they have built-in crossovers with high-pass outputs. This means that you may use one channel of your power amplifier to power both a subwoofer and a full-range speaker, while maintaining a reason-able load on your amplifier.

SVP-18B

  • Subwoofer speaker system, 18" high output bass driver
  • 40-250Hz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Pole mount adaptor
  • Rectangular enclosure
  • Continuous 250W / Music 500W / Peak 1000W power handling

H/D/W: 748 x 450 x 548 mm, 38.56kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-18B
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details
Speaker - JC8WF-5A - MISCO
Specs
Nominal Power 25 watts
Impedance 5 ohms
Sensitivity 91 dB
View Details