Knowles Trimmers, Variable Capacitors 2320-2

Description
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet
Description
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-1028-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-1028-ND
Trimmers, Variable Capacitors 1956-1028-ND
2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount

2.5 ~ 10pF Trimmer Capacitor 250V Top Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 2320-2 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
2320-2
Trimmers, Variable Capacitors 2320-2
CAP TRIMMER 2.5-10PF 250V SMD

CAP TRIMMER 2.5-10PF 250V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1956-1028-ND 2320-2
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Variable Variable
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers