Cornell Dubilier
Film Paper Film Capacitors
22SP27391WD3
Description
For New Design: Yes
Capacitance: 27 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: 2300
Ripple Current: —
Min Temp: 55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9.4mm
Length: 17.8mm
Thickness: 6.9mm
Diameter: —
Lead Spacing: 9.5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 27 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: 2300
Ripple Current: —
Min Temp: 55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9.4mm
Length: 17.8mm
Thickness: 6.9mm
Diameter: —
Lead Spacing: 9.5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 27 nF
Voltage DC: 100V
Voltage AC: —
ESR: —
dV/dt: 2300
Ripple Current: —
Min Temp: 55°C
Max Temp: 125°C
Tolerance: -10%/+10%
Load Life: —
Width: —
Height: 9.4mm
Length: 17.8mm
Thickness: 6.9mm
Diameter: —
Lead Spacing: 9.5mm
- For New Design: Yes
- Capacitance: 27 nF
- Voltage DC: 100V
- Voltage AC: —
- ESR: —
- dV/dt: 2300
- Ripple Current: —
- Min Temp: 55°C
- Max Temp: 125°C
- Tolerance: -10%/+10%
- Load Life: —
- Width: —
- Height: 9.4mm
- Length: 17.8mm
- Thickness: 6.9mm
- Diameter: —
- Lead Spacing: 9.5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
22SP27391WD3 |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
55 to 125 C (131 to 257 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Configuration / Form Factor
Leaded Capacitor
Capacitance Range
4.70E6 microF
Lead Style
Screw
View Details
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details