The 229TMA6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 22,000 µF, designed for extended life applications up to 105°C. It features a maximum RMS ripple current of 2000 mA at 120 Hz and +20°C, and a maximum ESR of 0.054 Ω. The capacitor measures 22 mm in diameter and 41 mm in length. It operates within a temperature range of -40°C to +105°C and meets a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 229TMA6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 22,000 µF, designed for extended life applications up to 105°C. It features a maximum RMS ripple current of 2000 mA at 120 Hz and +20°C, and a maximum ESR of 0.054 Ω. The capacitor measures 22 mm in diameter and 41 mm in length. It operates within a temperature range of -40°C to +105°C and meets a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.