For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 45mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 229LMX010M2BG is a 22,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ESR of 0.0452 Ω at 120 Hz and 20°C, and a ripple current rating of 2.65 A RMS at 105°C. It measures 22 mm in diameter and 45 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is ±20%, and it is rated for a 5,000-hour load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 229LMX010M2BG is a 22,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a maximum ESR of 0.0452 Ω at 120 Hz and 20°C, and a ripple current rating of 2.65 A RMS at 105°C. It measures 22 mm in diameter and 45 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is ±20%, and it is rated for a 5,000-hour load life at 105°C with rated voltage and ripple current applied.