The 229LMB035M2EG is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 22,000 μF, and maximum ESR of 30.14 mΩ at 120 Hz and 20°C. It measures 35 mm in diameter by 45 mm in length and operates within a temperature range of -40°C to +105°C. The capacitor supports a 3,000-hour load life at 105°C with rated ripple current and has a capacitance tolerance of ±20%. The maximum RMS ripple current at 105°C and 120 Hz is 5.24 A, with a leakage current limit of 3√CV or 5,000 μA, whichever is less, and dissipation factor of 0.4 at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 229LMB035M2EG is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 22,000 μF, and maximum ESR of 30.14 mΩ at 120 Hz and 20°C. It measures 35 mm in diameter by 45 mm in length and operates within a temperature range of -40°C to +105°C. The capacitor supports a 3,000-hour load life at 105°C with rated ripple current and has a capacitance tolerance of ±20%. The maximum RMS ripple current at 105°C and 120 Hz is 5.24 A, with a leakage current limit of 3√CV or 5,000 μA, whichever is less, and dissipation factor of 0.4 at 120 Hz and 20°C.