The 229LMB025M2EE is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 22,000 µF, a maximum ESR of 33.91 mΩ at 120 Hz and +20°C, and a maximum ripple current of 3.95 A at 105°C. It measures 35 mm in diameter by 35 mm in length and operates within a temperature range of -40°C to +105°C. The capacitor meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to <20% and dissipation factor and leakage current remaining within specified limits.
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 22000µF 25V
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33.9109mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LMB025M2EE | 2002-229LMB025M2EE | 229LMB025M2EE-ND | 229LMB025M2EE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |