The 229LMB025M2DG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum ripple current of 3.95 A at 120 Hz and 105°C. It has a maximum ESR of 33.91 mΩ at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, with a tolerance of +20% at 120 Hz and 20°C, and a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is specified at 0.25 or less, and leakage current follows the formula 3√CV or 5000 µA, whichever is less.
Datasheet Summary Powered by GS/AI
The 229LMB025M2DG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum ripple current of 3.95 A at 120 Hz and 105°C. It has a maximum ESR of 33.91 mΩ at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, with a tolerance of +20% at 120 Hz and 20°C, and a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is specified at 0.25 or less, and leakage current follows the formula 3√CV or 5000 µA, whichever is less.