The 229LMB016M2ED is an aluminum electrolytic capacitor in the LMB series, rated for 16 VDC with a capacitance of 22,000 µF. It has a maximum RMS ripple current of 3.2 A at 120 Hz and 105°C, an ESR of 37.68 mΩ at 120 Hz and 20°C, and dimensions of 35 mm in diameter and 30 mm in height. The capacitor operates within a temperature range of -25°C to +105°C and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications.
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37.6787mOhm @ 120Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 22000µF 16V
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LMB016M2ED | 229LMB016M2ED-ND | 2002-229LMB016M2ED | 229LMB016M2ED |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |