The 229LMB016M2CG is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum ripple current of 3.8 A at 120 Hz and 105°C. It has an ESR of 37.68 mΩ and dimensions of 25 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 229LMB016M2CG is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum ripple current of 3.8 A at 120 Hz and 105°C. It has an ESR of 37.68 mΩ and dimensions of 25 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied.