The 229LMB010M2CE is a 10 V aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.6 A RMS at 105°C. It has a dimensions of 25 mm in diameter and 35 mm in length. The capacitor supports an operating temperature range of -40°C to +105°C, with a load life of 3000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 3√CV or 5000 µA, whichever is less. It is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMB010M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |