The 229LBB025M2DE is a 25 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 4.52 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.52 A at 85°C. It has a diameter of 30 mm and a length of 35 mm, and is rated for operation from -40°C to +85°C. The capacitor has a capacitance tolerance of +20% and meets a 3,000-hour load life specification at rated voltage and ripple current with minimal changes to capacitance, dissipation factor, and leakage current. It is designed for filtering and switching power supply applications.
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22.61mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 22000µF 25V
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBB025M2DE | 229LBB025M2DE-ND | 2002-229LBB025M2DE | 229LBB025M2DE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |