The 229LBB025M2CG is a 25 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 22.61 mΩ at 120 Hz and +20°C, and a maximum ripple current rating of 4.48 A at 85°C. It measures 25 mm in diameter by 45 mm in length and is rated for +85°C operation with 3,000 hours of load life. The capacitor has a capacitance tolerance of +20% and operates over a temperature range of -40°C to +85°C. It features snap-in leads and is designed for filtering and switching power supply applications.
Datasheet Summary Powered by GS/AI
The 229LBB025M2CG is a 25 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 22.61 mΩ at 120 Hz and +20°C, and a maximum ripple current rating of 4.48 A at 85°C. It measures 25 mm in diameter by 45 mm in length and is rated for +85°C operation with 3,000 hours of load life. The capacitor has a capacitance tolerance of +20% and operates over a temperature range of -40°C to +85°C. It features snap-in leads and is designed for filtering and switching power supply applications.