The 229LBB016M2CF is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 WVDC, a capacitance of 22000 µF, a maximum ESR of 4.26 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.26 A at 85°C. It measures 25 mm in diameter by 40 mm in length and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a maximum dissipation factor of 0.4 at 120 Hz. The part is rated for 3000 hours of load life at 85°C with rated voltage and ripple current, and 1000 hours of shelf life at 85°C with no voltage applied. The leakage current at 20°C after 5 minutes is limited to 3√CV.
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBB016M2CF | 229LBB016M2CF |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |