The 229LBB016M2BH is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 22,000 µF and a maximum ESR of 37.68 mΩ at 120 Hz and 20°C. It has a ripple current rating of 4.37 A at 85°C and dimensions of 22 mm in diameter by 50 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, supports a +20% capacitance tolerance at 120 Hz, and is rated for 3,000 hours of load life at 85°C with rated voltage and ripple current. It meets the LBB series specification for extended life at +85°C.
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBB016M2BH | 229LBB016M2BH |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |