The 229LBA035M2EG is a snap-in aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 22,000 µF, a maximum ESR of 30.14 mΩ at 120 Hz and +20°C, and a ripple current rating of 6.25 A at 120 Hz and +85°C. It has a diameter of 35 mm and a height of 45 mm, and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2000-hour load life test at 85°C with rated voltage and ripple current, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 22000µF 35V
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30.14mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBA035M2EG | 2002-229LBA035M2EG | 1572-1116-ND | 229LBA035M2EG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |