The 229LBA025M2DF is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum RMS ripple current of 5.33 A at 120 Hz and +85°C. It has an ESR of 33.91 mΩ and dimensions of 30 mm in diameter by 40 mm in length. The operating temperature range is -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 229LBA025M2DF is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 22,000 µF, and a maximum RMS ripple current of 5.33 A at 120 Hz and +85°C. It has an ESR of 33.91 mΩ and dimensions of 30 mm in diameter by 40 mm in length. The operating temperature range is -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.