Aluminum electrolytic capacitors with rated voltages from 10VDC to 500VDC, operating temperature range of -40°C to +85°C for 10VDC to 250VDC and -25°C to +85°C for 350VDC to 500VDC, capacitance tolerance of +20% at 120 Hz and 20°C, and a 2000-hour load life at 85°C with rated ripple current. Available in multiple case sizes with diameters from 20 mm to 76 mm and lengths up to 50 mm, with lead styles including Code 2, Code Z, Code P, Code D, Code 9, Code T, Code 4, Code 4S, Code 5, and Code G. Dissipation factor ranges from 0.15 to 0.55 at 120 Hz depending on voltage. Ripple current multipliers vary by voltage and frequency. Impedance ratio at -25°C/+20°C is 4 for 10VDC to 100VDC and 3 for 160VDC to 250VDC; at -40°C/+20°C it is 15 for 10VDC to 250VDC.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 22000µF 16V
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37.68mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBA016M2EC | 2002-229LBA016M2EC | 229LBA016M2EC-ND | 229LBA016M2EC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |