The 229LBA016M2DD is an aluminum electrolytic capacitor with a voltage rating of 16 VDC, a capacitance of 22,000 µF, and a maximum ESR of 37.68 mΩ at 120 Hz and +20°C. It has a case size of 30 mm in diameter by 30 mm in length and supports a maximum RMS ripple current of 4.45 A at 85°C. The capacitor operates within a temperature range of -40°C to +85°C and has a load life rating of 2,000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 22000µF 16V
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37.68mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBA016M2DD | 2002-229LBA016M2DD | 229LBA016M2DD-ND | 229LBA016M2DD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |