The 229LBA016M2CH is a snap-in aluminum electrolytic capacitor rated for 16VDC, with a capacitance of 22,000 μF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 37.68 A at +85°C. It measures 25 mm in diameter and 50 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is designed for surge voltage up to 20VDC. It meets load life specifications of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LBA016M2CH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |