Cornell Dubilier Aluminum Electrolytic 229LBA010M2CD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229LBA010M2CD is a snap-in aluminum electrolytic capacitor rated for 10VDC, with a capacitance of 22,000 μF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 37.68 A at +85°C. It has a diameter of 25 mm and a length of 30 mm, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz, 20°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 229LBA010M2CD is a snap-in aluminum electrolytic capacitor rated for 10VDC, with a capacitance of 22,000 μF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 37.68 A at +85°C. It has a diameter of 25 mm and a length of 30 mm, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz, 20°C, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229LBA010M2CD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229LBA010M2CD
Aluminum Electrolytic 229LBA010M2CD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 229LBA010M2CD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details