228TTA063M is a 2200 µF aluminum electrolytic capacitor with a rated voltage of 63 WVDC, designed for filtering, bypassing, coupling, and blocking applications. It has an axial lead configuration, a diameter of 18 mm and length of 40 mm, and operates over a temperature range of -40°C to +85°C. The maximum ripple current at 120 Hz and +85°C is 2158 mA, with an ESR of 0.1055 Ω. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 105.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 63V
CAP ALUM 2200UF 20% 63V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TTA063M | 228TTA063M-ND | 2002-228TTA063M | 228TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |