Axial lead aluminum electrolytic capacitor with a rated voltage of 35 WVDC and capacitance of 2200 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a maximum ESR of 0.1356 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 1580 mA. Physical dimensions are 16 mm diameter by 31 mm length. Operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and load life specifications with ≤20% capacitance change and ≤200% increase in dissipation factor after testing.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 35V
2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 135.6mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2200UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TTA035M | 2002-228TTA035M | 1572-1114-ND | 228TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |