Cornell Dubilier Aluminum Electrolytic 228TTA010M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 10 WVDC and 2200 µF, with a maximum ESR of 0.211 Ω at 120 Hz and 1100 mA RMS ripple current at +85 °C in a 13x26 mm case. Operating temperature range is -40 °C to +85 °C. Capacitance tolerance is +20% at 120 Hz and 20 °C. Load life is 2000 hours at 85 °C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.

Datasheet Summary
Powered by GS/AI

Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 10 WVDC and 2200 µF, with a maximum ESR of 0.211 Ω at 120 Hz and 1100 mA RMS ripple current at +85 °C in a 13x26 mm case. Operating temperature range is -40 °C to +85 °C. Capacitance tolerance is +20% at 120 Hz and 20 °C. Load life is 2000 hours at 85 °C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228TTA010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228TTA010M
Aluminum Electrolytic 228TTA010M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228TTA010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228TTA010M
Aluminum Electrolytic Capacitors 2002-228TTA010M
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 10V

Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1714-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1714-ND
Aluminum Electrolytic Capacitors 1572-1714-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 211mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 211mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228TTA010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228TTA010M
Capacitors - Aluminum Electrolytic Capacitors 228TTA010M
CAP ALUM 2200UF 20% 10V AXIAL

CAP ALUM 2200UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228TTA010M 2002-228TTA010M 1572-1714-ND 228TTA010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers