The 228TMA050M is an aluminum electrolytic capacitor with a rated voltage of 50 VDC, a capacitance of 2200 µF, and a maximum ESR of 0.151 Ω at 120 Hz and +20°C. It supports a maximum RMS ripple current of 1040 mA at 120 Hz and +105°C. The capacitor measures 16 mm in diameter and 31 mm in length. It operates across a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The device is designed for filtering, bypassing, coupling, and blocking applications.
2200µF 50V Aluminum Electrolytic Capacitors Axial, Can 121mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2200µF 50V
CAP ALUM 2200UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TMA050M | 228TMA050M-ND | 2002-228TMA050M | 228TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |