Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 2200 µF, and a 20% capacitance tolerance at 120 Hz and 20°C. It has a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a maximum RMS ripple current rating of 1040 mA at 120 Hz and +105°C. The unit is axial leaded, with dimensions of 16 mm in diameter and 31 mm in length. It operates from −25°C to +105°C, and is qualified for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Specifications include a dissipation factor ≤ 0.20 at 120 Hz and 20°C, and leakage current ≤ 0.12 CV + 0.4 mA. The capacitor meets the extended life design criteria of the series, retaining ≤ 20% capacitance change, ≤ 200% maximum dissipation factor, and ≤ 100% maximum leakage current after load life and shelf life tests.
2200µF 35V Aluminum Electrolytic Capacitors Axial, Can 136mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2200µF 35V
CAP ALUM 2200UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TMA035M | 228TMA035M-ND | 2002-228TMA035M | 228TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |