The 228TMA025M is an axial leaded aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 2200 µF, a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1040 mA at 120 Hz and +105°C. It has dimensions of 16 mm in diameter by 31 mm in length and operates over a temperature range of -40°C to +105°C. The capacitor meets a 2000-hour load life specification at rated voltage and temperature, with capacitance change limited to less than 20% of the initial value and dissipation factor within 200% of the maximum specified value.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2200µF 25V
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 151mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TMA025M | 2002-228TMA025M | 228TMA025M-ND | 228TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |