For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228LMX050M2BE is an aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 50 VDC, and a diameter-length dimension of 22 mm × 35 mm. It operates from -40°C to +105°C with a load life of 5000 hours at 105°C under rated voltage and ripple current. The capacitor has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 1.33 A at 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 228LMX050M2BE is an aluminum electrolytic capacitor with a capacitance of 2200 µF, a rated voltage of 50 VDC, and a diameter-length dimension of 22 mm × 35 mm. It operates from -40°C to +105°C with a load life of 5000 hours at 105°C under rated voltage and ripple current. The capacitor has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 1.33 A at 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.