For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228LMX035M2BC is a 35 VDC aluminum electrolytic capacitor with a capacitance of 2200 µF, a diameter of 22 mm, and a length of 25 mm. It has an ESR of 0.1884 Ω at 120 Hz and 20°C, with a rated ripple current of 1.1 A at 105°C. The part operates within a temperature range of -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. The lead style is code 2, with a standard lead diameter.
Datasheet Summary Powered by GS/AI
The 228LMX035M2BC is a 35 VDC aluminum electrolytic capacitor with a capacitance of 2200 µF, a diameter of 22 mm, and a length of 25 mm. It has an ESR of 0.1884 Ω at 120 Hz and 20°C, with a rated ripple current of 1.1 A at 105°C. The part operates within a temperature range of -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. The lead style is code 2, with a standard lead diameter.