The 228LMB050M2AE is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2200 µF, a maximum ESR of 263.71 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1.72 A at 120 Hz and 105°C. It has a diameter-length dimension of 20x35 mm and operates within a temperature range of -40°C to +105°C. The capacitor features a 3000-hour load life at 105°C with rated voltage and ripple current applied, and meets the specified stability and leakage current requirements for extended life applications.
Datasheet Summary Powered by GS/AI
The 228LMB050M2AE is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2200 µF, a maximum ESR of 263.71 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1.72 A at 120 Hz and 105°C. It has a diameter-length dimension of 20x35 mm and operates within a temperature range of -40°C to +105°C. The capacitor features a 3000-hour load life at 105°C with rated voltage and ripple current applied, and meets the specified stability and leakage current requirements for extended life applications.