The 228LBB050M2BC is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 2200 μF, designed for filtering and switching power supply applications. It features a snap-in lead style, a diameter of 22 mm, and a height of 25 mm. The part has a maximum ESR of 150.71 mΩ at 120 Hz and 20°C, and can handle a maximum RMS ripple current of 1.91 A at 120 Hz and 85°C. It operates within a temperature range of -40°C to +85°C and meets a 3000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor at 120 Hz is 0.15. Surge voltage rating is 63 VDC.
CAP ALUM 2200UF 20% 50V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 228LBB050M2BC | 228LBB050M2BC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) |