The 228LBA050M2BC is a snap-in aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2200 µF, a maximum ESR of 263.75 mΩ, and a rated RMS ripple current of 2.0 A at 120 Hz and 20°C. It measures 22 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor at 120 Hz is 0.20. The part meets the manufacturer's standard for 85°C operation with 2000-hour load life rating.
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 263.75mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 2200µF 50V
CAP ALUM 2200UF 20% 50V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228LBA050M2BC | 1572-1110-ND | 2002-228LBA050M2BC | 228LBA050M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |