Cornell Dubilier Aluminum Electrolytic 228KXM025MQV

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.39 A @ 100 kHz, 105°C ESR: 105.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.39 A @ 100 kHz, 105°C ESR: 105.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KXM025MQV is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 2200 µF, designed for bypass, coupling, and filtering applications. It operates from -55°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 2390 mA at 100 kHz and 105°C, an ESR of 0.032 Ω at 120 Hz and 20°C, and a diameter of 16 mm with a length of 25 mm. Lead spacing is 7.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor remains below 200% of the maximum specified value after extended life testing.

Datasheet Summary
Powered by GS/AI

The 228KXM025MQV is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 2200 µF, designed for bypass, coupling, and filtering applications. It operates from -55°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 2390 mA at 100 kHz and 105°C, an ESR of 0.032 Ω at 120 Hz and 20°C, and a diameter of 16 mm with a length of 25 mm. Lead spacing is 7.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor remains below 200% of the maximum specified value after extended life testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KXM025MQV - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KXM025MQV
Aluminum Electrolytic 228KXM025MQV
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.39 A @ 100 kHz, 105°C ESR: 105.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.39 A @ 100 kHz, 105°C
  • ESR: 105.5 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KXM025MQV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228KXM025MQV
Capacitors - Aluminum Electrolytic Capacitors 228KXM025MQV
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 228KXM025MQV 228KXM025MQV
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers