Cornell Dubilier Aluminum Electrolytic 228KXM016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KXM016M is a 2,200 µF aluminum electrolytic capacitor rated for 16 VDC with a case size of 12.5 mm diameter and 25 mm length. It has a maximum ESR of 0.1206 Ω at 120 Hz and 20°C, and a maximum ripple current of 2,770 mA at 100 kHz and 105°C. The capacitor operates from -55°C to +105°C and is qualified for a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228KXM016M is a 2,200 µF aluminum electrolytic capacitor rated for 16 VDC with a case size of 12.5 mm diameter and 25 mm length. It has a maximum ESR of 0.1206 Ω at 120 Hz and 20°C, and a maximum ripple current of 2,770 mA at 100 kHz and 105°C. The capacitor operates from -55°C to +105°C and is qualified for a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KXM016M
Aluminum Electrolytic 228KXM016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.77 A @ 100 kHz, 105°C ESR: 120.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.77 A @ 100 kHz, 105°C
  • ESR: 120.6 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1414-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1414-ND
Aluminum Electrolytic Capacitors 1572-1414-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 120.6mOhm @ 120Hz 5000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 120.6mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228KXM016M
Aluminum Electrolytic Capacitors 2002-228KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 16V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228KXM016M
Capacitors - Aluminum Electrolytic Capacitors 228KXM016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228KXM016M 1572-1414-ND 2002-228KXM016M 228KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details