Cornell Dubilier Aluminum Electrolytic 228KXM010M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 173.3 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 173.3 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KXM010M is a 2,200 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and de-coupling applications, with a rated load life of 5,000 hours at 105°C under rated voltage and ripple current. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, the maximum ESR is 0.1733 Ω, and the maximum RMS ripple current is 2,150 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and capacitance tolerance is +20% at 120 Hz, 20°C.

Datasheet Summary
Powered by GS/AI

The 228KXM010M is a 2,200 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and de-coupling applications, with a rated load life of 5,000 hours at 105°C under rated voltage and ripple current. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, the maximum ESR is 0.1733 Ω, and the maximum RMS ripple current is 2,150 mA at 100 kHz and 105°C. The operating temperature range is -55°C to +105°C, and capacitance tolerance is +20% at 120 Hz, 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KXM010M
Aluminum Electrolytic 228KXM010M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 173.3 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.15 A @ 100 kHz, 105°C
  • ESR: 173.3 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228KXM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228KXM010M
Aluminum Electrolytic Capacitors 2002-228KXM010M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 10V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228KXM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228KXM010M-ND
Aluminum Electrolytic Capacitors 228KXM010M-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 143.2mOhm @ 120Hz 5000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 143.2mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KXM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228KXM010M
Capacitors - Aluminum Electrolytic Capacitors 228KXM010M
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228KXM010M 2002-228KXM010M 228KXM010M-ND 228KXM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers