Cornell Dubilier Aluminum Electrolytic 228KBM016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.23 A @ 100 kHz, 105°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.23 A @ 100 kHz, 105°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228KBM016M is an aluminum electrolytic capacitor for switching power supplies, power adaptors, and electronic ballasts, with a capacitance of 2200 µF, a rated voltage of 16 VDC, and a tolerance of ±20%. It operates across a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C with rated voltage applied. The part measures 12.5 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, its maximum ESR is 0.151 Ω, and its maximum ripple current at 100 kHz and 105°C is 2230 mA. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 228KBM016M is an aluminum electrolytic capacitor for switching power supplies, power adaptors, and electronic ballasts, with a capacitance of 2200 µF, a rated voltage of 16 VDC, and a tolerance of ±20%. It operates across a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C with rated voltage applied. The part measures 12.5 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, its maximum ESR is 0.151 Ω, and its maximum ripple current at 100 kHz and 105°C is 2230 mA. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228KBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228KBM016M
Aluminum Electrolytic 228KBM016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.23 A @ 100 kHz, 105°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 10,000 @ 105°C
  • Ripple Current: 2.23 A @ 100 kHz, 105°C
  • ESR: 151 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KBM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228KBM016M
Capacitors - Aluminum Electrolytic Capacitors 228KBM016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 228KBM016M 228KBM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details